Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233455-OPA2277AIDRM
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-VSON (4x4)
IC DUAL OP-AMP, 165 uV OFFSET-MAX, 1 MHz BAND WIDTH, PDSO8, 4 X 4 MM, PLASTIC, SON-8, Operational Amplifier Product overview: OPA2277AIDRMR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277AIDRMR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSON
IC OPAMP GP 2 CIRCUIT 8VSON
General Purpose Amplifier 2 Circuit 8-VSON (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233455-OPA2277AIDRMR | OPA2277AIDRMR-ND | 687-OPA2277AIDRMR | OPA2277AIDRMR | OPA2277AIDRMR | OPA2277AIDRMR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277AIDRMR | Instrumentation, Op Amps, Buffer Amps | Dual 1 MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VDFN Exposed Pad | Tape and Reel | Surface Mount | 8-VDFN Exposed Pad | ||
| Number of Pins | 8 | |||||
| Standards | RoHS | RoHS |