High Precision, Low Noise Operational Amplifiers 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 75uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 8MHz BW, 75uV Vos, 120dB CMRR, 18V, Bipolar, Industrial Product overview: OPA2227U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 8MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 8MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 086823-OPA2227U
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Communications & Networking, Audio, Signal Processing, Power Management
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 100UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, 8MHZ, 2.3V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, DUAL LOW NOISE, SMD, 2227; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2227U | OPA2227U | OPA2227U-ND | 687-OPA2227U | 086823-OPA2227U | 6525684P | 1219012 | OPA2227U | OPA2227U | OPA2227U | 17181265 | OPA2227U | 75C4637 | 33AH4570 |
| Product Name | OPA2227 High Precision, Low Noise Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Industrial Dual 8MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227U | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp, 8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Texas Instruments | Op Amp, Dual Low Noise, Smd, 2227; Msl Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 to 36 volts | 5 volts | 5 volts | 2.5 to 18 volts | ||||||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||||
| CMRR | 120 dB |