Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-SON -40 to 125
Dual Op Amp, 3MHz, 1.8V CMOS, 150uA, SON Product overview: OPA2314AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 1.8V, 150uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 1.8V, 150uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2314AIDRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790978-OPA2314AIDRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA2314
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 20mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): ISL28230CRZ-T7; ISL28230CRZ-T13; ISL28230CRZ-T7A; ISL28230FRZ-T13;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC CMOS 2 CIRCUIT 8SON
Operational Amplifiers - Op Amps DUAL,LO-PWR,LO-NOISE
OP AMP, DUAL, CMOS, 3MHZ, 8SON; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SON
IC CMOS 2 CIRCUIT 8SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2314AIDRBT | 687-OPA2314AIDRBT | 790978-OPA2314AIDRBT | 296-29512-1-ND | OPA2314AIDRBT | OPA2314AIDRBT | 28AH4492 | OPA2314AIDRBT | OPA2314AIDRBT | OPA2314AIDRBT |
| Product Name | OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier | Dual 3MHz 1.8V 150uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AIDRBT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op Amp, Dual, Cmos, 3Mhz, 8Son; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 190 microamps | |||||||||
| CMRR | 75 dB |