Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026001-OPA2234UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 275μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 350kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 350kHz GBW, 250uV Vos, 8-SOIC, Industrial Product overview: OPA2234UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 350kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 350kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234UA can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2234UA | 026001-OPA2234UA | OPA2234UA-ND | 687-OPA2234UA | OPA2234UA | OPA2234UA | OPA2234UA |
| Product Name | OPA2234 Low Power, Precision Single-Supply Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234UA | Instrumentation, Op Amps, Buffer Amps | Industrial Dual 350kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 36 volts | 2.7 volts | ||
| VOS | 0.1000 millivolts | 0.0700 millivolts | 0.0700 millivolts | 0.0700 millivolts | |||
| Quiescent Current (IQ) | 300 microamps | ||||||
| CMRR | 91 dB |