Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 141018-OPA2237EA/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.4MHz BW, 18V, VSSOP, General Purpose Product overview: OPA2237EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/250 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single-Supply
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2237EA/250 | 141018-OPA2237EA/250 | 687-OPA2237EA/250 | OPA2237EACT-ND | 28AH4481 | OPA2237EA/250 | OPA2237EA/250 | OPA2237EA/250 | OPA2237EA/250 | OPA2237EA/250 |
| Product Name | OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/250 | Dual 1.4MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 1.35 to 18 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 0.7500 millivolts | 0.3500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 350 microamps | |||||||||
| CMRR | 80 dB |