Texas Instruments OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA2314AID

Description
Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier - OPA2314AID - Texas Instruments
Dallas, TX, United States
OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier
OPA2314AID
OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA2314AID
Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-SOIC -40 to 125

Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 1.8V 5.5V Operational Amplifier IC
687-OPA2314AID
Dual 3MHz 1.8V 5.5V Operational Amplifier IC 687-OPA2314AID
Dual Op Amp, 3MHz, 1.8V-5.5V, 150uA, CMOS, 8-SOIC Product overview: OPA2314AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2314AID can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 1.8V-5.5V, 150uA, CMOS, 8-SOIC Product overview: OPA2314AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2314AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AID - 1233467-OPA2314AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AID
1233467-OPA2314AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AID 1233467-OPA2314AID
Manufacturer: Texas Instruments Win Source Part Number: 1233467-OPA2314AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233467-OPA2314AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-30336-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30336-5-ND
Instrumentation, Op Amps, Buffer Amps 296-30336-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amp, Dual, Rrio, 5.5V, 3Mhz, 8Soic; No. Of Amplifiers Texas Instruments - 33AH4574 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, Rrio, 5.5V, 3Mhz, 8Soic; No. Of Amplifiers Texas Instruments
33AH4574
Op Amp, Dual, Rrio, 5.5V, 3Mhz, 8Soic; No. Of Amplifiers Texas Instruments 33AH4574
OP AMP, DUAL, RRIO, 5.5V, 3MHZ, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL, RRIO, 5.5V, 3MHZ, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 43548259 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
43548259
Linear Amplifier IC 43548259
OP AMP, DUAL, RRIO, 5.5V, 3MHZ, 8SOIC; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:1.5V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL, RRIO, 5.5V, 3MHZ, 8SOIC; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:1.5V/¦S; SUPPLY VOLTAGE RANGE:1.8V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2314AID
Operational Amplifiers - Op Amps OPA2314AID
Operational Amplifiers - Op Amps Dual,3MHz,Low-Pwr Low-Noise,RRIO,1.8V

Operational Amplifiers - Op Amps Dual,3MHz,Low-Pwr Low-Noise,RRIO,1.8V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2314AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2314AID
Instrumentation, OP Amps, Buffer Amps OPA2314AID
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2314AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2314AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2314AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2314AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2314AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2314AID 687-OPA2314AID 1233467-OPA2314AID 296-30336-5-ND 33AH4574 43548259 OPA2314AID OPA2314AID OPA2314AID OPA2314AID
Product Name OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier Dual 3MHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AID Instrumentation, Op Amps, Buffer Amps Op Amp, Dual, Rrio, 5.5V, 3Mhz, 8Soic; No. Of Amplifiers Texas Instruments Linear Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 2.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 190 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data