The OPA2330 is a dual-channel, zero-drift CMOS operational amplifier designed for low-voltage, precision applications. It features a maximum offset voltage of 50 µV and drift of 0.25 µV/°C, with a maximum quiescent current of 35 µA per amplifier. The device operates from 1.8 V to 5.5 V and provides rail-to-rail input and output. It is available in an 8-pin SON package measuring 3.00 mm × 3.00 mm and is specified for operation from -40°C to 125°C. Internal EMI filtering is included.
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Op Amp Dual Precision Amplifier R-R I/O ±2.75V/5.5V 8-Pin VSON EP T/R Product overview: OPA2330AIDRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDRBTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084662-OPA2330AIDRB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2330AIDRBTG4 | 687-OPA2330AIDRBTG4 | 1084662-OPA2330AIDRBTG4 | OPA2330AIDRBTG4 |
| Product Name | OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Dual 2.75V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBTG4 | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | |
| Quiescent Current (IQ) | 35 microamps | |||
| CMRR | 100 dB |