Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1.5MHz BW, 18V, 8-SOIC, General Purpose Product overview: OPA2237UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026004-OPA2237UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Family Name: OPA2237
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): BA3472YF-CGE2; AZ4558CM-G1; AZ4558CM-E1;
Introduction Date: November 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Medical, Test & Measurement
IC OPAMP GP 2 CIRCUIT 8SOIC
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 950UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single-Supply
IC, OP AMP, DUAL, SMD, SOIC8, 2237; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2237UA | OPA2237UA-ND | 687-OPA2237UA | 3008221 | 3008221P | 026004-OPA2237UA | OPA2237UA | 17004378 | OPA2237UA | OPA2237UA | OPA2237UA | OPA2237UA | 28AH4482 |
| Product Name | OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Dual 1.5MHz 18V SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237UA | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Dual, Smd, Soic8, 2237; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 5 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | 1.35 to 18 volts | ||||||
| VOS | 0.7500 millivolts | 0.3500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||||
| Quiescent Current (IQ) | 350 microamps | ||||||||||||
| CMRR | 80 dB |