Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT OPA2316IDRGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084648-OPA2316IDRGT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 6 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084648-OPA2316IDRGT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 6 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT - 1084648-OPA2316IDRGT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT
1084648-OPA2316IDRGT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT 1084648-OPA2316IDRGT
Manufacturer: Texas Instruments Win Source Part Number: 1084648-OPA2316IDRGT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 6 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084648-OPA2316IDRGT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 400μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Operational Amplifier IC - 687-OPA2316IDRGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-OPA2316IDRGT
Dual Operational Amplifier IC 687-OPA2316IDRGT
2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp 8-SON -40 to 125 Product overview: OPA2316IDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316IDRGT can be used for catalog matching and distributor lookup.

2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp 8-SON -40 to 125 Product overview: OPA2316IDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316IDRGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42090-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42090-6-ND
Instrumentation, Op Amps, Buffer Amps 296-42090-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42090-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42090-1-ND
Instrumentation, Op Amps, Buffer Amps 296-42090-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42090-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42090-2-ND
Instrumentation, Op Amps, Buffer Amps 296-42090-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2316IDRGT
Instrumentation, OP Amps, Buffer Amps OPA2316IDRGT
IC CMOS 2 CIRCUIT 8SON

IC CMOS 2 CIRCUIT 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2316IDRGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2316IDRGT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2316IDRGT
IC CMOS 2 CIRCUIT 8SON

IC CMOS 2 CIRCUIT 8SON

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2316IDRGT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2316IDRGT
IC CMOS 2 CIRCUIT 8SON

IC CMOS 2 CIRCUIT 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2316IDRGT
Operational Amplifiers - Op Amps OPA2316IDRGT
Operational Amplifiers - Op Amps 10Mhz LP CMOS Op Amp

Operational Amplifiers - Op Amps 10Mhz LP CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2316IDRGT
Instrumentation, OP Amps, Buffer Amps OPA2316IDRGT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now
Op Amp, 10Mhz, 6V/us, Dfn-8; No. Of Amplifiers Texas Instruments - 51Y4124 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 10Mhz, 6V/us, Dfn-8; No. Of Amplifiers Texas Instruments
51Y4124
Op Amp, 10Mhz, 6V/us, Dfn-8; No. Of Amplifiers Texas Instruments 51Y4124
OP AMP, 10MHZ, 6V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 10MHZ, 6V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1084648-OPA2316IDRGT 687-OPA2316IDRGT 296-42090-6-ND OPA2316IDRGT OPA2316IDRGT OPA2316IDRGT OPA2316IDRGT OPA2316IDRGT 51Y4124
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDRGT Dual Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 10Mhz, 6V/us, Dfn-8; No. Of Amplifiers Texas Instruments
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts 1.8 volts 1.8 to 5.5 volts
Source Current (IS) 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA
GBW 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data