Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR280FRS73

Description
EGS-1-80 .28 1% RWR81SR280FR S73
Request a Quote Datasheet
Description
EGS-1-80 .28 1% RWR81SR280FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR280FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR280FRS73
Wirewound Resistors 3110-RWR81SR280FRS73
EGS-1-80 .28 1% RWR81SR280FR S73

EGS-1-80 .28 1% RWR81SR280FR S73

Supplier's Site Datasheet
RES 0.28 OHM 1W 1% WW AXIAL - RWR81SR280FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 1W 1% WW AXIAL
RWR81SR280FRS73
RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FRS73
RES 0.28ohm 1W 1% WW AXIAL

RES 0.28ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR280FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR280FRS73-ND
Through Hole Resistors RWR81SR280FRS73-ND
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR280FRS73 RWR81SR280FRS73 RWR81SR280FRS73-ND
Product Name Wirewound Resistors RES 0.28 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details