Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR187FSRSL

Description
EGS-1-80 .187 1% RWR81SR187FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .187 1% RWR81SR187FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR187FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR187FSRSL
Wirewound Resistors 3110-RWR81SR187FSRSL
EGS-1-80 .187 1% RWR81SR187FS RSL

EGS-1-80 .187 1% RWR81SR187FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR187FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR187FSRSL-ND
Through Hole Resistors RWR81SR187FSRSL-ND
187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.187 OHM 1W 1% WW AXIAL - RWR81SR187FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 1W 1% WW AXIAL
RWR81SR187FSRSL
RES 0.187 OHM 1W 1% WW AXIAL RWR81SR187FSRSL
RES 0.187ohm 1W 1% WW AXIAL

RES 0.187ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR187FSRSL RWR81SR187FSRSL-ND RWR81SR187FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.187 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details