Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR412FSS70

Description
EGS-1-80 .412 1% RWR81SR412FS S70
Request a Quote Datasheet
Description
EGS-1-80 .412 1% RWR81SR412FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR412FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR412FSS70
Wirewound Resistors 3110-RWR81SR412FSS70
EGS-1-80 .412 1% RWR81SR412FS S70

EGS-1-80 .412 1% RWR81SR412FS S70

Supplier's Site Datasheet
RES 0.412 OHM 1W 1% WW AXIAL - RWR81SR412FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 1W 1% WW AXIAL
RWR81SR412FSS70
RES 0.412 OHM 1W 1% WW AXIAL RWR81SR412FSS70
RES 0.412ohm 1W 1% WW AXIAL

RES 0.412ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR412FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR412FSS70-ND
Through Hole Resistors RWR81SR412FSS70-ND
412 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR412FSS70 RWR81SR412FSS70 RWR81SR412FSS70-ND
Product Name Wirewound Resistors RES 0.412 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers