Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR324FSB12

Description
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR324FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR324FSB12-ND
Through Hole Resistors RWR81SR324FSB12-ND
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR324FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR324FSB12
Wirewound Resistors 3110-RWR81SR324FSB12
EGS-1-80 .324 1% RWR81SR324FS B12

EGS-1-80 .324 1% RWR81SR324FS B12

Supplier's Site Datasheet
RES 0.324 OHM 1W 1% WW AXIAL - RWR81SR324FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 1W 1% WW AXIAL
RWR81SR324FSB12
RES 0.324 OHM 1W 1% WW AXIAL RWR81SR324FSB12
RES 0.324ohm 1W 1% WW AXIAL

RES 0.324ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR324FSB12-ND 3110-RWR81SR324FSB12 RWR81SR324FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.324 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details