Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR340FRBSL

Description
340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR340FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR340FRBSL-ND
Through Hole Resistors RWR81SR340FRBSL-ND
340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.34 OHM 1W 1% WW AXIAL - RWR81SR340FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 1W 1% WW AXIAL
RWR81SR340FRBSL
RES 0.34 OHM 1W 1% WW AXIAL RWR81SR340FRBSL
RES 0.34ohm 1W 1% WW AXIAL

RES 0.34ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR340FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR340FRBSL
Wirewound Resistors 3110-RWR81SR340FRBSL
EGS-1-80 .34 1% RWR81SR340FR BSL

EGS-1-80 .34 1% RWR81SR340FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR340FRBSL-ND RWR81SR340FRBSL 3110-RWR81SR340FRBSL
Product Name Through Hole Resistors RES 0.34 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details