Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR221FPBSL

Description
EGS-1-80 .221 1% RWR81SR221FP BSL
Request a Quote Datasheet
Description
EGS-1-80 .221 1% RWR81SR221FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR221FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR221FPBSL
Wirewound Resistors 3110-RWR81SR221FPBSL
EGS-1-80 .221 1% RWR81SR221FP BSL

EGS-1-80 .221 1% RWR81SR221FP BSL

Supplier's Site Datasheet
RES 0.221 OHM 1W 1% WW AXIAL - RWR81SR221FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 1W 1% WW AXIAL
RWR81SR221FPBSL
RES 0.221 OHM 1W 1% WW AXIAL RWR81SR221FPBSL
RES 0.221ohm 1W 1% WW AXIAL

RES 0.221ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR221FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR221FPBSL-ND
Through Hole Resistors RWR81SR221FPBSL-ND
221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR221FPBSL RWR81SR221FPBSL RWR81SR221FPBSL-ND
Product Name Wirewound Resistors RES 0.221 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers