Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR357FSS73

Description
EGS-1-80 .357 1% RWR81SR357FS S73
Request a Quote Datasheet
Description
EGS-1-80 .357 1% RWR81SR357FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR357FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR357FSS73
Wirewound Resistors 3110-RWR81SR357FSS73
EGS-1-80 .357 1% RWR81SR357FS S73

EGS-1-80 .357 1% RWR81SR357FS S73

Supplier's Site Datasheet
RES 0.357 OHM 1W 1% WW AXIAL - RWR81SR357FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 1W 1% WW AXIAL
RWR81SR357FSS73
RES 0.357 OHM 1W 1% WW AXIAL RWR81SR357FSS73
RES 0.357ohm 1W 1% WW AXIAL

RES 0.357ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR357FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR357FSS73-ND
Through Hole Resistors RWR81SR357FSS73-ND
357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR357FSS73 RWR81SR357FSS73 RWR81SR357FSS73-ND
Product Name Wirewound Resistors RES 0.357 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers