Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR215FRS70

Description
EGS-1-80 .215 1% RWR81SR215FR S70
Request a Quote Datasheet
Description
EGS-1-80 .215 1% RWR81SR215FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR215FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR215FRS70
Wirewound Resistors 3110-RWR81SR215FRS70
EGS-1-80 .215 1% RWR81SR215FR S70

EGS-1-80 .215 1% RWR81SR215FR S70

Supplier's Site Datasheet
RES 0.215 OHM 1W 1% WW AXIAL - RWR81SR215FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 1W 1% WW AXIAL
RWR81SR215FRS70
RES 0.215 OHM 1W 1% WW AXIAL RWR81SR215FRS70
RES 0.215ohm 1W 1% WW AXIAL

RES 0.215ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR215FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR215FRS70-ND
Through Hole Resistors RWR81SR215FRS70-ND
215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR215FRS70 RWR81SR215FRS70 RWR81SR215FRS70-ND
Product Name Wirewound Resistors RES 0.215 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details