Vishay Intertechnology, Inc. RES 0.402 OHM 1W 1% WW AXIAL RWR81SR402FSBSL

Description
RES 0.402ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 1W 1% WW AXIAL - RWR81SR402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 1W 1% WW AXIAL
RWR81SR402FSBSL
RES 0.402 OHM 1W 1% WW AXIAL RWR81SR402FSBSL
RES 0.402ohm 1W 1% WW AXIAL

RES 0.402ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR402FSBSL-ND
Through Hole Resistors RWR81SR402FSBSL-ND
402 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR402FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR402FSBSL
Wirewound Resistors 3110-RWR81SR402FSBSL
EGS-1-80 .402 1% RWR81SR402FS BSL

EGS-1-80 .402 1% RWR81SR402FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR402FSBSL RWR81SR402FSBSL-ND 3110-RWR81SR402FSBSL
Product Name RES 0.402 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details