Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR274FSB12

Description
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR274FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR274FSB12-ND
Through Hole Resistors RWR81SR274FSB12-ND
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.274 OHM 1W 1% WW AXIAL - RWR81SR274FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 1W 1% WW AXIAL
RWR81SR274FSB12
RES 0.274 OHM 1W 1% WW AXIAL RWR81SR274FSB12
RES 0.274ohm 1W 1% WW AXIAL

RES 0.274ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR274FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR274FSB12
Wirewound Resistors 3110-RWR81SR274FSB12
EGS-1-80 .274 1% RWR81SR274FS B12

EGS-1-80 .274 1% RWR81SR274FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR274FSB12-ND RWR81SR274FSB12 3110-RWR81SR274FSB12
Product Name Through Hole Resistors RES 0.274 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers