Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR422FRB12

Description
422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR422FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR422FRB12-ND
Through Hole Resistors RWR81SR422FRB12-ND
422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR422FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR422FRB12
Wirewound Resistors 3110-RWR81SR422FRB12
EGS-1-80 .422 1% RWR81SR422FR B12

EGS-1-80 .422 1% RWR81SR422FR B12

Supplier's Site Datasheet
RES 0.422 OHM 1W 1% WW AXIAL - RWR81SR422FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 1W 1% WW AXIAL
RWR81SR422FRB12
RES 0.422 OHM 1W 1% WW AXIAL RWR81SR422FRB12
RES 0.422ohm 1W 1% WW AXIAL

RES 0.422ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR422FRB12-ND 3110-RWR81SR422FRB12 RWR81SR422FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.422 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details