Vishay Intertechnology, Inc. RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FPS73

Description
RES 0.261ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.261ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.261 OHM 1W 1% WW AXIAL - RWR81SR261FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 1W 1% WW AXIAL
RWR81SR261FPS73
RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FPS73
RES 0.261ohm 1W 1% WW AXIAL

RES 0.261ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR261FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR261FPS73
Wirewound Resistors 3110-RWR81SR261FPS73
EGS-1-80 .261 1% RWR81SR261FP S73

EGS-1-80 .261 1% RWR81SR261FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR261FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR261FPS73-ND
Through Hole Resistors RWR81SR261FPS73-ND
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR261FPS73 3110-RWR81SR261FPS73 RWR81SR261FPS73-ND
Product Name RES 0.261 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers