Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR332FRB12

Description
EGS-1-80 .332 1% RWR81SR332FR B12
Request a Quote Datasheet
Description
EGS-1-80 .332 1% RWR81SR332FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR332FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR332FRB12
Wirewound Resistors 3110-RWR81SR332FRB12
EGS-1-80 .332 1% RWR81SR332FR B12

EGS-1-80 .332 1% RWR81SR332FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR332FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR332FRB12-ND
Through Hole Resistors RWR81SR332FRB12-ND
332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.332 OHM 1W 1% WW AXIAL - RWR81SR332FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 1W 1% WW AXIAL
RWR81SR332FRB12
RES 0.332 OHM 1W 1% WW AXIAL RWR81SR332FRB12
RES 0.332ohm 1W 1% WW AXIAL

RES 0.332ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR332FRB12 RWR81SR332FRB12-ND RWR81SR332FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.332 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details