Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR221FRRSL

Description
EGS-1-80 .221 1% RWR81SR221FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .221 1% RWR81SR221FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR221FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR221FRRSL
Wirewound Resistors 3110-RWR81SR221FRRSL
EGS-1-80 .221 1% RWR81SR221FR RSL

EGS-1-80 .221 1% RWR81SR221FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR221FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR221FRRSL-ND
Through Hole Resistors RWR81SR221FRRSL-ND
221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 1W 1% WW AXIAL - RWR81SR221FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 1W 1% WW AXIAL
RWR81SR221FRRSL
RES 0.221 OHM 1W 1% WW AXIAL RWR81SR221FRRSL
RES 0.221ohm 1W 1% WW AXIAL

RES 0.221ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR221FRRSL RWR81SR221FRRSL-ND RWR81SR221FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.221 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details