Vishay Intertechnology, Inc. RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FPB12

Description
RES 0.261ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.261ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.261 OHM 1W 1% WW AXIAL - RWR81SR261FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 1W 1% WW AXIAL
RWR81SR261FPB12
RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FPB12
RES 0.261ohm 1W 1% WW AXIAL

RES 0.261ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR261FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR261FPB12-ND
Through Hole Resistors RWR81SR261FPB12-ND
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR261FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR261FPB12
Wirewound Resistors 3110-RWR81SR261FPB12
EGS-1-80 .261 1% RWR81SR261FP B12

EGS-1-80 .261 1% RWR81SR261FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR261FPB12 RWR81SR261FPB12-ND 3110-RWR81SR261FPB12
Product Name RES 0.261 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details