Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR400FRS70

Description
400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR400FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR400FRS70-ND
Through Hole Resistors RWR81SR400FRS70-ND
400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR400FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR400FRS70
Wirewound Resistors 3110-RWR81SR400FRS70
EGS-1-80 .4 1% RWR81SR400FR S70

EGS-1-80 .4 1% RWR81SR400FR S70

Supplier's Site Datasheet
RES 0.4 OHM 1W 1% WW AXIAL - RWR81SR400FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.4 OHM 1W 1% WW AXIAL
RWR81SR400FRS70
RES 0.4 OHM 1W 1% WW AXIAL RWR81SR400FRS70
RES 0.4ohm 1W 1% WW AXIAL

RES 0.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR400FRS70-ND 3110-RWR81SR400FRS70 RWR81SR400FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers