Vishay Intertechnology, Inc. RES 0.232 OHM 1W 1% WW AXIAL RWR81SR232FSRSL

Description
RES 0.232ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.232ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.232 OHM 1W 1% WW AXIAL - RWR81SR232FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 1W 1% WW AXIAL
RWR81SR232FSRSL
RES 0.232 OHM 1W 1% WW AXIAL RWR81SR232FSRSL
RES 0.232ohm 1W 1% WW AXIAL

RES 0.232ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR232FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR232FSRSL-ND
Through Hole Resistors RWR81SR232FSRSL-ND
232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR232FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR232FSRSL
Wirewound Resistors 3110-RWR81SR232FSRSL
EGS-1-80 .232 1% RWR81SR232FS RSL

EGS-1-80 .232 1% RWR81SR232FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR232FSRSL RWR81SR232FSRSL-ND 3110-RWR81SR232FSRSL
Product Name RES 0.232 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2-1625963-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers