Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR287FRS70

Description
EGS-1-80 .287 1% RWR81SR287FR S70
Request a Quote Datasheet
Description
EGS-1-80 .287 1% RWR81SR287FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR287FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR287FRS70
Wirewound Resistors 3110-RWR81SR287FRS70
EGS-1-80 .287 1% RWR81SR287FR S70

EGS-1-80 .287 1% RWR81SR287FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR287FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR287FRS70-ND
Through Hole Resistors RWR81SR287FRS70-ND
287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.287 OHM 1W 1% WW AXIAL - RWR81SR287FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.287 OHM 1W 1% WW AXIAL
RWR81SR287FRS70
RES 0.287 OHM 1W 1% WW AXIAL RWR81SR287FRS70
RES 0.287ohm 1W 1% WW AXIAL

RES 0.287ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR287FRS70 RWR81SR287FRS70-ND RWR81SR287FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.287 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2870 ohms 0.2870 ohms 0.2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers