252 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 .252 .5% RWR81SR252DS B12
RES 0.252ohm 1W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81SR252DSB12-ND | 3110-RWR81SR252DSB12 | RWR81SR252DSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.252 OHM 1W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.2520 ohms | 0.2520 ohms | 0.2520 ohms |