Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR243FRS73

Description
EGS-1-80 .243 1% RWR81SR243FR S73
Request a Quote Datasheet
Description
EGS-1-80 .243 1% RWR81SR243FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR243FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR243FRS73
Wirewound Resistors 3110-RWR81SR243FRS73
EGS-1-80 .243 1% RWR81SR243FR S73

EGS-1-80 .243 1% RWR81SR243FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR243FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR243FRS73-ND
Through Hole Resistors RWR81SR243FRS73-ND
243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.243 OHM 1W 1% WW AXIAL - RWR81SR243FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 1W 1% WW AXIAL
RWR81SR243FRS73
RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FRS73
RES 0.243ohm 1W 1% WW AXIAL

RES 0.243ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR243FRS73 RWR81SR243FRS73-ND RWR81SR243FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.243 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Through Hole Resistors - C3A10KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details