Vishay Intertechnology, Inc. RES 0.332 OHM 1W 1% WW AXIAL RWR81SR332FRS73

Description
RES 0.332ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 1W 1% WW AXIAL - RWR81SR332FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 1W 1% WW AXIAL
RWR81SR332FRS73
RES 0.332 OHM 1W 1% WW AXIAL RWR81SR332FRS73
RES 0.332ohm 1W 1% WW AXIAL

RES 0.332ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR332FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR332FRS73-ND
Through Hole Resistors RWR81SR332FRS73-ND
332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR332FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR332FRS73
Wirewound Resistors 3110-RWR81SR332FRS73
EGS-1-80 .332 1% RWR81SR332FR S73

EGS-1-80 .332 1% RWR81SR332FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR332FRS73 RWR81SR332FRS73-ND 3110-RWR81SR332FRS73
Product Name RES 0.332 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details