Vishay Intertechnology, Inc. RES 0.412 OHM 1W 1% WW AXIAL RWR81SR412FRS70

Description
RES 0.412ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.412ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.412 OHM 1W 1% WW AXIAL - RWR81SR412FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 1W 1% WW AXIAL
RWR81SR412FRS70
RES 0.412 OHM 1W 1% WW AXIAL RWR81SR412FRS70
RES 0.412ohm 1W 1% WW AXIAL

RES 0.412ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR412FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR412FRS70
Wirewound Resistors 3110-RWR81SR412FRS70
EGS-1-80 .412 1% RWR81SR412FR S70

EGS-1-80 .412 1% RWR81SR412FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR412FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR412FRS70-ND
Through Hole Resistors RWR81SR412FRS70-ND
412 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR412FRS70 3110-RWR81SR412FRS70 RWR81SR412FRS70-ND
Product Name RES 0.412 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers