Vishay Intertechnology, Inc. RES 0.274 OHM 1W 1% WW AXIAL RWR81SR274FMS73

Description
RES 0.274ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.274ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 1W 1% WW AXIAL - RWR81SR274FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 1W 1% WW AXIAL
RWR81SR274FMS73
RES 0.274 OHM 1W 1% WW AXIAL RWR81SR274FMS73
RES 0.274ohm 1W 1% WW AXIAL

RES 0.274ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR274FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR274FMS73
Wirewound Resistors 3110-RWR81SR274FMS73
EGS-1-80 .274 1% RWR81SR274FM S73

EGS-1-80 .274 1% RWR81SR274FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR274FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR274FMS73-ND
Through Hole Resistors RWR81SR274FMS73-ND
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR274FMS73 3110-RWR81SR274FMS73 RWR81SR274FMS73-ND
Product Name RES 0.274 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers