Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR309FSB12

Description
309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR309FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR309FSB12-ND
Through Hole Resistors RWR81SR309FSB12-ND
309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.309 OHM 1W 1% WW AXIAL - RWR81SR309FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.309 OHM 1W 1% WW AXIAL
RWR81SR309FSB12
RES 0.309 OHM 1W 1% WW AXIAL RWR81SR309FSB12
RES 0.309ohm 1W 1% WW AXIAL

RES 0.309ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR309FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR309FSB12
Wirewound Resistors 3110-RWR81SR309FSB12
EGS-1-80 .309 1% RWR81SR309FS B12

EGS-1-80 .309 1% RWR81SR309FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR309FSB12-ND RWR81SR309FSB12 3110-RWR81SR309FSB12
Product Name Through Hole Resistors RES 0.309 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3090 ohms 0.3090 ohms 0.3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details