Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR365FSS73

Description
EGS-1-80 .365 1% RWR81SR365FS S73
Request a Quote Datasheet
Description
EGS-1-80 .365 1% RWR81SR365FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR365FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR365FSS73
Wirewound Resistors 3110-RWR81SR365FSS73
EGS-1-80 .365 1% RWR81SR365FS S73

EGS-1-80 .365 1% RWR81SR365FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR365FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR365FSS73-ND
Through Hole Resistors RWR81SR365FSS73-ND
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.365 OHM 1W 1% WW AXIAL - RWR81SR365FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 1W 1% WW AXIAL
RWR81SR365FSS73
RES 0.365 OHM 1W 1% WW AXIAL RWR81SR365FSS73
RES 0.365ohm 1W 1% WW AXIAL

RES 0.365ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR365FSS73 RWR81SR365FSS73-ND RWR81SR365FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.365 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details