Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR200FSBSL

Description
EGS-1-80 .2 1% RWR81SR200FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .2 1% RWR81SR200FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR200FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR200FSBSL
Wirewound Resistors 3110-RWR81SR200FSBSL
EGS-1-80 .2 1% RWR81SR200FS BSL

EGS-1-80 .2 1% RWR81SR200FS BSL

Supplier's Site Datasheet
RES 0.2 OHM 1W 1% WW AXIAL - RWR81SR200FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 1% WW AXIAL
RWR81SR200FSBSL
RES 0.2 OHM 1W 1% WW AXIAL RWR81SR200FSBSL
RES 0.2ohm 1W 1% WW AXIAL

RES 0.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR200FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR200FSBSL-ND
Through Hole Resistors RWR81SR200FSBSL-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR200FSBSL RWR81SR200FSBSL RWR81SR200FSBSL-ND
Product Name Wirewound Resistors RES 0.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details