Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR255FRS70

Description
EGS-1-80 .255 1% RWR81SR255FR S70
Request a Quote Datasheet
Description
EGS-1-80 .255 1% RWR81SR255FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR255FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255FRS70
Wirewound Resistors 3110-RWR81SR255FRS70
EGS-1-80 .255 1% RWR81SR255FR S70

EGS-1-80 .255 1% RWR81SR255FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR255FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255FRS70-ND
Through Hole Resistors RWR81SR255FRS70-ND
255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.255 OHM 1W 1% WW AXIAL - RWR81SR255FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 1% WW AXIAL
RWR81SR255FRS70
RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FRS70
RES 0.255ohm 1W 1% WW AXIAL

RES 0.255ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR255FRS70 RWR81SR255FRS70-ND RWR81SR255FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.255 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details