Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR274FSS73

Description
EGS-1-80 .274 1% RWR81SR274FS S73
Request a Quote Datasheet
Description
EGS-1-80 .274 1% RWR81SR274FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR274FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR274FSS73
Wirewound Resistors 3110-RWR81SR274FSS73
EGS-1-80 .274 1% RWR81SR274FS S73

EGS-1-80 .274 1% RWR81SR274FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR274FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR274FSS73-ND
Through Hole Resistors RWR81SR274FSS73-ND
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.274 OHM 1W 1% WW AXIAL - RWR81SR274FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 1W 1% WW AXIAL
RWR81SR274FSS73
RES 0.274 OHM 1W 1% WW AXIAL RWR81SR274FSS73
RES 0.274ohm 1W 1% WW AXIAL

RES 0.274ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR274FSS73 RWR81SR274FSS73-ND RWR81SR274FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.274 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details