Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR392FRRSL

Description
392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR392FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR392FRRSL-ND
Through Hole Resistors RWR81SR392FRRSL-ND
392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR392FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR392FRRSL
Wirewound Resistors 3110-RWR81SR392FRRSL
EGS-1-80 .392 1% RWR81SR392FR RSL

EGS-1-80 .392 1% RWR81SR392FR RSL

Supplier's Site Datasheet
RES 0.392 OHM 1W 1% WW AXIAL - RWR81SR392FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 1W 1% WW AXIAL
RWR81SR392FRRSL
RES 0.392 OHM 1W 1% WW AXIAL RWR81SR392FRRSL
RES 0.392ohm 1W 1% WW AXIAL

RES 0.392ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR392FRRSL-ND 3110-RWR81SR392FRRSL RWR81SR392FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.392 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers