Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR294FRBSL

Description
EGS-1-80 .294 1% RWR81SR294FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .294 1% RWR81SR294FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR294FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR294FRBSL
Wirewound Resistors 3110-RWR81SR294FRBSL
EGS-1-80 .294 1% RWR81SR294FR BSL

EGS-1-80 .294 1% RWR81SR294FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR294FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR294FRBSL-ND
Through Hole Resistors RWR81SR294FRBSL-ND
294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.294 OHM 1W 1% WW AXIAL - RWR81SR294FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 1W 1% WW AXIAL
RWR81SR294FRBSL
RES 0.294 OHM 1W 1% WW AXIAL RWR81SR294FRBSL
RES 0.294ohm 1W 1% WW AXIAL

RES 0.294ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR294FRBSL RWR81SR294FRBSL-ND RWR81SR294FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.294 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers