Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR348FSRSL

Description
EGS-1-80 .348 1% RWR81SR348FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .348 1% RWR81SR348FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR348FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR348FSRSL
Wirewound Resistors 3110-RWR81SR348FSRSL
EGS-1-80 .348 1% RWR81SR348FS RSL

EGS-1-80 .348 1% RWR81SR348FS RSL

Supplier's Site Datasheet
RES 0.348 OHM 1W 1% WW AXIAL - RWR81SR348FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 1W 1% WW AXIAL
RWR81SR348FSRSL
RES 0.348 OHM 1W 1% WW AXIAL RWR81SR348FSRSL
RES 0.348ohm 1W 1% WW AXIAL

RES 0.348ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR348FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR348FSRSL-ND
Through Hole Resistors RWR81SR348FSRSL-ND
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR348FSRSL RWR81SR348FSRSL RWR81SR348FSRSL-ND
Product Name Wirewound Resistors RES 0.348 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers