Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR348FSBSL

Description
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR348FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR348FSBSL-ND
Through Hole Resistors RWR81SR348FSBSL-ND
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR348FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR348FSBSL
Wirewound Resistors 3110-RWR81SR348FSBSL
EGS-1-80 .348 1% RWR81SR348FS BSL

EGS-1-80 .348 1% RWR81SR348FS BSL

Supplier's Site Datasheet
RES 0.348 OHM 1W 1% WW AXIAL - RWR81SR348FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 1W 1% WW AXIAL
RWR81SR348FSBSL
RES 0.348 OHM 1W 1% WW AXIAL RWR81SR348FSBSL
RES 0.348ohm 1W 1% WW AXIAL

RES 0.348ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR348FSBSL-ND 3110-RWR81SR348FSBSL RWR81SR348FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.348 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details