Vishay Intertechnology, Inc. RES 0.267 OHM 1W 1% WW AXIAL RWR81SR267FSS70

Description
RES 0.267ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 1W 1% WW AXIAL - RWR81SR267FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 1W 1% WW AXIAL
RWR81SR267FSS70
RES 0.267 OHM 1W 1% WW AXIAL RWR81SR267FSS70
RES 0.267ohm 1W 1% WW AXIAL

RES 0.267ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR267FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR267FSS70
Wirewound Resistors 3110-RWR81SR267FSS70
EGS-1-80 .267 1% RWR81SR267FS S70

EGS-1-80 .267 1% RWR81SR267FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR267FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR267FSS70-ND
Through Hole Resistors RWR81SR267FSS70-ND
267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR267FSS70 3110-RWR81SR267FSS70 RWR81SR267FSS70-ND
Product Name RES 0.267 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers