Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR294DRBSL

Description
EGS-1-80 .294 .5% RWR81SR294DR BSL
Request a Quote Datasheet
Description
EGS-1-80 .294 .5% RWR81SR294DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR294DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR294DRBSL
Wirewound Resistors 3110-RWR81SR294DRBSL
EGS-1-80 .294 .5% RWR81SR294DR BSL

EGS-1-80 .294 .5% RWR81SR294DR BSL

Supplier's Site Datasheet
RES 0.294 OHM 1W 0.5% WW AXIAL - RWR81SR294DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 1W 0.5% WW AXIAL
RWR81SR294DRBSL
RES 0.294 OHM 1W 0.5% WW AXIAL RWR81SR294DRBSL
RES 0.294ohm 1W 0.5% WW AXIAL

RES 0.294ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR294DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR294DRBSL-ND
Through Hole Resistors RWR81SR294DRBSL-ND
294 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR294DRBSL RWR81SR294DRBSL RWR81SR294DRBSL-ND
Product Name Wirewound Resistors RES 0.294 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details