Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR348FSB12

Description
EGS-1-80 .348 1% RWR81SR348FS B12
Request a Quote Datasheet
Description
EGS-1-80 .348 1% RWR81SR348FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR348FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR348FSB12
Wirewound Resistors 3110-RWR81SR348FSB12
EGS-1-80 .348 1% RWR81SR348FS B12

EGS-1-80 .348 1% RWR81SR348FS B12

Supplier's Site Datasheet
RES 0.348 OHM 1W 1% WW AXIAL - RWR81SR348FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 1W 1% WW AXIAL
RWR81SR348FSB12
RES 0.348 OHM 1W 1% WW AXIAL RWR81SR348FSB12
RES 0.348ohm 1W 1% WW AXIAL

RES 0.348ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR348FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR348FSB12-ND
Through Hole Resistors RWR81SR348FSB12-ND
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR348FSB12 RWR81SR348FSB12 RWR81SR348FSB12-ND
Product Name Wirewound Resistors RES 0.348 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers