Vishay Intertechnology, Inc. RES 0.33 OHM 1W 1% WW AXIAL RWR81SR330FRRSL

Description
RES 0.33ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1W 1% WW AXIAL - RWR81SR330FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1W 1% WW AXIAL
RWR81SR330FRRSL
RES 0.33 OHM 1W 1% WW AXIAL RWR81SR330FRRSL
RES 0.33ohm 1W 1% WW AXIAL

RES 0.33ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR330FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR330FRRSL-ND
Through Hole Resistors RWR81SR330FRRSL-ND
330 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR330FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR330FRRSL
Wirewound Resistors 3110-RWR81SR330FRRSL
EGS-1-80 .33 1% RWR81SR330FR RSL

EGS-1-80 .33 1% RWR81SR330FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR330FRRSL RWR81SR330FRRSL-ND 3110-RWR81SR330FRRSL
Product Name RES 0.33 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers