Vishay Intertechnology, Inc. RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FRB12

Description
RES 0.374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 1W 1% WW AXIAL - RWR81SR374FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 1W 1% WW AXIAL
RWR81SR374FRB12
RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FRB12
RES 0.374ohm 1W 1% WW AXIAL

RES 0.374ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR374FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR374FRB12
Wirewound Resistors 3110-RWR81SR374FRB12
EGS-1-80 .374 1% RWR81SR374FR B12

EGS-1-80 .374 1% RWR81SR374FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR374FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR374FRB12-ND
Through Hole Resistors RWR81SR374FRB12-ND
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR374FRB12 3110-RWR81SR374FRB12 RWR81SR374FRB12-ND
Product Name RES 0.374 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers