Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR340FSB12

Description
EGS-1-80 .34 1% RWR81SR340FS B12
Request a Quote Datasheet
Description
EGS-1-80 .34 1% RWR81SR340FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR340FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR340FSB12
Wirewound Resistors 3110-RWR81SR340FSB12
EGS-1-80 .34 1% RWR81SR340FS B12

EGS-1-80 .34 1% RWR81SR340FS B12

Supplier's Site Datasheet
RES 0.34 OHM 1W 1% WW AXIAL - RWR81SR340FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 1W 1% WW AXIAL
RWR81SR340FSB12
RES 0.34 OHM 1W 1% WW AXIAL RWR81SR340FSB12
RES 0.34ohm 1W 1% WW AXIAL

RES 0.34ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR340FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR340FSB12-ND
Through Hole Resistors RWR81SR340FSB12-ND
340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR340FSB12 RWR81SR340FSB12 RWR81SR340FSB12-ND
Product Name Wirewound Resistors RES 0.34 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details