Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR274FPBSL

Description
EGS-1-80 .274 1% RWR81SR274FP BSL
Request a Quote Datasheet
Description
EGS-1-80 .274 1% RWR81SR274FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR274FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR274FPBSL
Wirewound Resistors 3110-RWR81SR274FPBSL
EGS-1-80 .274 1% RWR81SR274FP BSL

EGS-1-80 .274 1% RWR81SR274FP BSL

Supplier's Site Datasheet
RES 0.274 OHM 1W 1% WW AXIAL - RWR81SR274FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 1W 1% WW AXIAL
RWR81SR274FPBSL
RES 0.274 OHM 1W 1% WW AXIAL RWR81SR274FPBSL
RES 0.274ohm 1W 1% WW AXIAL

RES 0.274ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR274FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR274FPBSL-ND
Through Hole Resistors RWR81SR274FPBSL-ND
274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR274FPBSL RWR81SR274FPBSL RWR81SR274FPBSL-ND
Product Name Wirewound Resistors RES 0.274 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details