Vishay Intertechnology, Inc. RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FSBSL

Description
RES 0.28ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.28ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.28 OHM 1W 1% WW AXIAL - RWR81SR280FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 1W 1% WW AXIAL
RWR81SR280FSBSL
RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FSBSL
RES 0.28ohm 1W 1% WW AXIAL

RES 0.28ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR280FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR280FSBSL-ND
Through Hole Resistors RWR81SR280FSBSL-ND
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR280FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR280FSBSL
Wirewound Resistors 3110-RWR81SR280FSBSL
EGS-1-80 .28 1% RWR81SR280FS BSL

EGS-1-80 .28 1% RWR81SR280FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR280FSBSL RWR81SR280FSBSL-ND 3110-RWR81SR280FSBSL
Product Name RES 0.28 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details