Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR316FSS70

Description
EGS-1-80 .316 1% RWR81SR316FS S70
Request a Quote Datasheet
Description
EGS-1-80 .316 1% RWR81SR316FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR316FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR316FSS70
Wirewound Resistors 3110-RWR81SR316FSS70
EGS-1-80 .316 1% RWR81SR316FS S70

EGS-1-80 .316 1% RWR81SR316FS S70

Supplier's Site Datasheet
RES 0.316 OHM 1W 1% WW AXIAL - RWR81SR316FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 1W 1% WW AXIAL
RWR81SR316FSS70
RES 0.316 OHM 1W 1% WW AXIAL RWR81SR316FSS70
RES 0.316ohm 1W 1% WW AXIAL

RES 0.316ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR316FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR316FSS70-ND
Through Hole Resistors RWR81SR316FSS70-ND
316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR316FSS70 RWR81SR316FSS70 RWR81SR316FSS70-ND
Product Name Wirewound Resistors RES 0.316 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers